Vishay Precision Group Chip Resistor - Surface Mount CRCW20101K50FKTF

Description
RES SMD 1.5K OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES SMD 1.5K OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW20101K50FKTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101K50FKTFDKR-ND
Chip Resistor - Surface Mount 541-CRCW20101K50FKTFDKR-ND
RES SMD 1.5K OHM 1% 3/4W 2010

RES SMD 1.5K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20101K50FKTFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101K50FKTFCT-ND
Chip Resistor - Surface Mount 541-CRCW20101K50FKTFCT-ND
RES SMD 1.5K OHM 1% 3/4W 2010

RES SMD 1.5K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20101K50FKTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101K50FKTFTR-ND
Chip Resistor - Surface Mount 541-CRCW20101K50FKTFTR-ND
1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 1.5Kohms 1% - CRCW20101K50FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.5Kohms 1%
CRCW20101K50FKTF
Thick Film Resistors - SMD 3/4watt 1.5Kohms 1% CRCW20101K50FKTF
Thick Film Resistors - SMD 3/4watt 1.5Kohms 1%

Thick Film Resistors - SMD 3/4watt 1.5Kohms 1%

Supplier's Site
Res, Thick Film, 1K5, 1%, 0.5W, 2010; Resistance Vishay - 27C5365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.5W, 2010; Resistance Vishay
27C5365
Res, Thick Film, 1K5, 1%, 0.5W, 2010; Resistance Vishay 27C5365
RES, THICK FILM, 1K5, 1%, 0.5W, 2010; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 1K5, 1%, 0.5W, 2010; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW20101K50FKTFDKR-ND CRCW20101K50FKTF 27C5365
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 1.5Kohms 1% Res, Thick Film, 1K5, 1%, 0.5W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details