Vishay Intertechnology, Inc. RES 1.40K OHM 3/4W 1% 2010 SMD CRCW20101K40FKTF

Description
RES 1.40Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.40Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.40K OHM 3/4W 1% 2010 SMD - CRCW20101K40FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40K OHM 3/4W 1% 2010 SMD
CRCW20101K40FKTF
RES 1.40K OHM 3/4W 1% 2010 SMD CRCW20101K40FKTF
RES 1.40Kohm 3/4W 1% 2010 SMD

RES 1.40Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K40FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K40FKTF-ND
Chip Resistor - Surface Mount CRCW20101K40FKTF-ND
1.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 1.4K 1% 100 R02 Rohs Compliant Vishay - 49P3963 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 1.4K 1% 100 R02 Rohs Compliant Vishay
49P3963
Crcw2010 1.4K 1% 100 R02 Rohs Compliant Vishay 49P3963
CRCW2010 1.4K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 1.4K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K40FKTF CRCW20101K40FKTF-ND 49P3963
Product Name RES 1.40K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 1.4K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details