Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101K37FKTF

Description
1.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101K37FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K37FKTF-ND
Chip Resistor - Surface Mount CRCW20101K37FKTF-ND
1.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 1.37Kohms 1% - CRCW20101K37FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.37Kohms 1%
CRCW20101K37FKTF
Thick Film Resistors - SMD 3/4watt 1.37Kohms 1% CRCW20101K37FKTF
Thick Film Resistors - SMD 3/4watt 1.37Kohms 1%

Thick Film Resistors - SMD 3/4watt 1.37Kohms 1%

Supplier's Site
Crcw2010 1.37K 1% 100 R02 Rohs Compliant Vishay - 49P3962 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 1.37K 1% 100 R02 Rohs Compliant Vishay
49P3962
Crcw2010 1.37K 1% 100 R02 Rohs Compliant Vishay 49P3962
CRCW2010 1.37K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 1.37K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K37FKTF-ND CRCW20101K37FKTF 49P3962
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 1.37Kohms 1% Crcw2010 1.37K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details