Vishay Precision Group RES 1.37K OHM 3/4W 1% 2010 SMD CRCW20101K37FKEF

Description
RES 1.37Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.37Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 3/4W 1% 2010 SMD - CRCW20101K37FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 3/4W 1% 2010 SMD
CRCW20101K37FKEF
RES 1.37K OHM 3/4W 1% 2010 SMD CRCW20101K37FKEF
RES 1.37Kohm 3/4W 1% 2010 SMD

RES 1.37Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K37FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K37FKEF-ND
Chip Resistor - Surface Mount CRCW20101K37FKEF-ND
1.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.37Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5434 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.37Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5434
Resistor,metal Glaze,1.37Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5434
Resistor,Metal Glaze,1.37KOhms,400W V,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,1.37KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K37FKEF CRCW20101K37FKEF-ND 43C5434
Product Name RES 1.37K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.37Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details