Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101K33FKTF

Description
1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101K33FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K33FKTF-ND
Chip Resistor - Surface Mount CRCW20101K33FKTF-ND
1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.33K OHM 3/4W 1% 2010 SMD - CRCW20101K33FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 3/4W 1% 2010 SMD
CRCW20101K33FKTF
RES 1.33K OHM 3/4W 1% 2010 SMD CRCW20101K33FKTF
RES 1.33Kohm 3/4W 1% 2010 SMD

RES 1.33Kohm 3/4W 1% 2010 SMD

Supplier's Site
Res, Thick Film, 1K33, 1%, 0.75W, 2010; Resistance Vishay - 01H0402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K33, 1%, 0.75W, 2010; Resistance Vishay
01H0402
Res, Thick Film, 1K33, 1%, 0.75W, 2010; Resistance Vishay 01H0402
RES, THICK FILM, 1K33, 1%, 0.75W, 2010; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RES, THICK FILM, 1K33, 1%, 0.75W, 2010; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K33FKTF-ND CRCW20101K33FKTF 01H0402
Product Name Chip Resistor - Surface Mount RES 1.33K OHM 3/4W 1% 2010 SMD Res, Thick Film, 1K33, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details