Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101K30JNTF

Description
1.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101K30JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K30JNTF-ND
Chip Resistor - Surface Mount CRCW20101K30JNTF-ND
1.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.3K OHM 1/2W 5% 2010 SMD - CRCW20101K30JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/2W 5% 2010 SMD
CRCW20101K30JNTF
RES 1.3K OHM 1/2W 5% 2010 SMD CRCW20101K30JNTF
RES 1.3Kohm 1/2W 5% 2010 SMD

RES 1.3Kohm 1/2W 5% 2010 SMD

Supplier's Site
Resistor,metal Glaze,1.3Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.3Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5432
Resistor,metal Glaze,1.3Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5432
Resistor,Metal Glaze,1.3KOhms,400WV ,5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,1.3KOhms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K30JNTF-ND CRCW20101K30JNTF 43C5432
Product Name Chip Resistor - Surface Mount RES 1.3K OHM 1/2W 5% 2010 SMD Resistor,metal Glaze,1.3Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176057-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0750 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details