Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 1.2Kohms 5% CRCW20101K20JNTA

Description
Thick Film Resistors - SMD 3/4watt 1.2Kohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 3/4watt 1.2Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1.2Kohms 5% - CRCW20101K20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.2Kohms 5%
CRCW20101K20JNTA
Thick Film Resistors - SMD 3/4watt 1.2Kohms 5% CRCW20101K20JNTA
Thick Film Resistors - SMD 3/4watt 1.2Kohms 5%

Thick Film Resistors - SMD 3/4watt 1.2Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20101K20JNTA
Product Name Thick Film Resistors - SMD 3/4watt 1.2Kohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers