Vishay Intertechnology, Inc. RES 1.20K OHM 3/4W 1% 2010 SMD CRCW20101K20FKTF

Description
RES 1.20Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.20Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20K OHM 3/4W 1% 2010 SMD - CRCW20101K20FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 3/4W 1% 2010 SMD
CRCW20101K20FKTF
RES 1.20K OHM 3/4W 1% 2010 SMD CRCW20101K20FKTF
RES 1.20Kohm 3/4W 1% 2010 SMD

RES 1.20Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K20FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K20FKTF-ND
Chip Resistor - Surface Mount CRCW20101K20FKTF-ND
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101K20FKTF CRCW20101K20FKTF-ND
Product Name RES 1.20K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers