Thick Film Resistors - SMD 1watt 1.2Kohms 1% 100ppm High Power Learn More
1.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
CRCW2010-HP 100 1K2 1% E02 E3 ROHS COMPLIANT: YES
RES SMD 1.2K OHM 1% 1W 2010
RES SMD 1.2K OHM 1% 1W 2010
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW20101K20FKEFHP | 541-1.20KPDKR-ND | 24T7490 | CRCW20101K20FKEFHP | CRCW20101K20FKEFHP |
| Product Name | Thick Film Resistors - SMD 1watt 1.2Kohms 1% 100ppm High Power Learn More | Chip Resistor - Surface Mount | Crcw2010-Hp 100 1K2 1% E02 E3 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; 2010 | 2010 | 2010; 2010 (5025 Metric) | |
| Resistance Range | 1200 ohms | 1200 ohms | 1200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |