Vishay Precision Group Chip Resistor - Surface Mount CRCW20101K20FKEF

Description
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.20KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KACCT-ND
Chip Resistor - Surface Mount 541-1.20KACCT-ND
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KACDKR-ND
Chip Resistor - Surface Mount 541-1.20KACDKR-ND
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KACTR-ND
Chip Resistor - Surface Mount 541-1.20KACTR-ND
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.20K OHM 3/4W 1% 2010 SMD - CRCW20101K20FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 3/4W 1% 2010 SMD
CRCW20101K20FKEF
RES 1.20K OHM 3/4W 1% 2010 SMD CRCW20101K20FKEF
RES 1.20Kohm 3/4W 1% 2010 SMD

RES 1.20Kohm 3/4W 1% 2010 SMD

Supplier's Site
Res, Thick Film, 1K2, 1%, 0.75W, 2010; Resistance Vishay - 53K3581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.75W, 2010; Resistance Vishay
53K3581
Res, Thick Film, 1K2, 1%, 0.75W, 2010; Resistance Vishay 53K3581
RES, THICK FILM, 1K2, 1%, 0.75W, 2010; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.75W, 2010; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay - 53W0115 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay
53W0115
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay 53W0115
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay - 12AC0293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
12AC0293
Res, 1K2, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay 12AC0293
RES, 1K2, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.2kohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K2, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.2kohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.20KACCT-ND CRCW20101K20FKEF 53K3581 53W0115 12AC0293
Product Name Chip Resistor - Surface Mount RES 1.20K OHM 3/4W 1% 2010 SMD Res, Thick Film, 1K2, 1%, 0.75W, 2010; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay Res, 1K2, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD) 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers