Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101K18FKTF

Description
1.18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101K18FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K18FKTF-ND
Chip Resistor - Surface Mount CRCW20101K18FKTF-ND
1.18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.18K OHM 1/2W 1% 2010 SMD - CRCW20101K18FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/2W 1% 2010 SMD
CRCW20101K18FKTF
RES 1.18K OHM 1/2W 1% 2010 SMD CRCW20101K18FKTF
RES 1.18Kohm 1/2W 1% 2010 SMD

RES 1.18Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 1.18K 1% 100 R02 Rohs Compliant Vishay - 49P3958 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 1.18K 1% 100 R02 Rohs Compliant Vishay
49P3958
Crcw2010 1.18K 1% 100 R02 Rohs Compliant Vishay 49P3958
CRCW2010 1.18K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 1.18K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K18FKTF-ND CRCW20101K18FKTF 49P3958
Product Name Chip Resistor - Surface Mount RES 1.18K OHM 1/2W 1% 2010 SMD Crcw2010 1.18K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details