Vishay Intertechnology, Inc. RES 1.18K OHM 1W 1% 2010 SMD CRCW20101K18FKEFHP

Description
RES 1.18Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.18Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1W 1% 2010 SMD - CRCW20101K18FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1W 1% 2010 SMD
CRCW20101K18FKEFHP
RES 1.18K OHM 1W 1% 2010 SMD CRCW20101K18FKEFHP
RES 1.18Kohm 1W 1% 2010 SMD

RES 1.18Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K18FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K18FKEFHP-ND
Chip Resistor - Surface Mount CRCW20101K18FKEFHP-ND
1.18 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.18 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101K18FKEFHP CRCW20101K18FKEFHP-ND
Product Name RES 1.18K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details