Vishay Intertechnology, Inc. RES 1.15K OHM 1W 1% 2010 SMD CRCW20101K15FKEFHP

Description
RES 1.15Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.15Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1W 1% 2010 SMD - CRCW20101K15FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1W 1% 2010 SMD
CRCW20101K15FKEFHP
RES 1.15K OHM 1W 1% 2010 SMD CRCW20101K15FKEFHP
RES 1.15Kohm 1W 1% 2010 SMD

RES 1.15Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K15FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K15FKEFHP-ND
Chip Resistor - Surface Mount CRCW20101K15FKEFHP-ND
1.15 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.15 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101K15FKEFHP CRCW20101K15FKEFHP-ND
Product Name RES 1.15K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1614924-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details