Vishay Precision Group Thick Film Resistors - SMD 3/4watt 1.15Kohms 1% CRCW20101K15FKEF

Description
Thick Film Resistors - SMD 3/4watt 1.15Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1.15Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1.15Kohms 1% - CRCW20101K15FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.15Kohms 1%
CRCW20101K15FKEF
Thick Film Resistors - SMD 3/4watt 1.15Kohms 1% CRCW20101K15FKEF
Thick Film Resistors - SMD 3/4watt 1.15Kohms 1%

Thick Film Resistors - SMD 3/4watt 1.15Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.15KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15KACTR-ND
Chip Resistor - Surface Mount 541-1.15KACTR-ND
1.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15KACCT-ND
Chip Resistor - Surface Mount 541-1.15KACCT-ND
1.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15KACDKR-ND
Chip Resistor - Surface Mount 541-1.15KACDKR-ND
1.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.15Kohm, 500Mw, 1%; Resistance Vishay - 53K3580 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.15Kohm, 500Mw, 1%; Resistance Vishay
53K3580
Thick Film Resistor, 1.15Kohm, 500Mw, 1%; Resistance Vishay 53K3580
THICK FILM RESISTOR, 1.15KOHM, 500mW, 1%; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.15KOHM, 500mW, 1%; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW20101K15FKEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW20101K15FKEF
Resistors - Chip Resistor - Surface Mount CRCW20101K15FKEF
RES SMD 1.15K OHM 1% 3/4W 2010

RES SMD 1.15K OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20101K15FKEF 541-1.15KACTR-ND 53K3580 CRCW20101K15FKEF
Product Name Thick Film Resistors - SMD 3/4watt 1.15Kohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 1.15Kohm, 500Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 1150 ohms 1150 ohms 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers