Vishay Intertechnology, Inc. RES 1.13K OHM 1W 1% 2010 SMD CRCW20101K13FKEFHP

Description
RES 1.13Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.13Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1W 1% 2010 SMD - CRCW20101K13FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1W 1% 2010 SMD
CRCW20101K13FKEFHP
RES 1.13K OHM 1W 1% 2010 SMD CRCW20101K13FKEFHP
RES 1.13Kohm 1W 1% 2010 SMD

RES 1.13Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K13FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K13FKEFHP-ND
Chip Resistor - Surface Mount CRCW20101K13FKEFHP-ND
1.13 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.13 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101K13FKEFHP CRCW20101K13FKEFHP-ND
Product Name RES 1.13K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details