Vishay Precision Group RES 1.10K OHM 3/4W 1% 2010 SMD CRCW20101K10FKTF

Description
RES 1.10Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.10Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 3/4W 1% 2010 SMD - CRCW20101K10FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 3/4W 1% 2010 SMD
CRCW20101K10FKTF
RES 1.10K OHM 3/4W 1% 2010 SMD CRCW20101K10FKTF
RES 1.10Kohm 3/4W 1% 2010 SMD

RES 1.10Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K10FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K10FKTF-ND
Chip Resistor - Surface Mount CRCW20101K10FKTF-ND
1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.1Kohm, 500Mw, 1%; Resistance Vishay - 01H0385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.1Kohm, 500Mw, 1%; Resistance Vishay
01H0385
Resistor, Thick Film, 1.1Kohm, 500Mw, 1%; Resistance Vishay 01H0385
RESISTOR, THICK FILM, 1.1KOHM, 500mW, 1%; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.1KOHM, 500mW, 1%; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K10FKTF CRCW20101K10FKTF-ND 01H0385
Product Name RES 1.10K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 1.1Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details