Vishay Precision Group Chip Resistor - Surface Mount - CRCW20101K10FKEF CRCW20101K10FKEF

Description
Manufacturer: Vishay Win Source Part Number: 915961-CRCW20101K10F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.10KACTR, 541-1.10KACCT, CRCW2010 100 1K1 1% E02 E3, 541-1.10KACDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915961-CRCW20101K10F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.10KACTR, 541-1.10KACCT, CRCW2010 100 1K1 1% E02 E3, 541-1.10KACDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20101K10FKEF
915961-CRCW20101K10FKEF
Chip Resistor - Surface Mount - CRCW20101K10FKEF 915961-CRCW20101K10FKEF
Manufacturer: Vishay Win Source Part Number: 915961-CRCW20101K10F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.10KACTR, 541-1.10KACCT, CRCW2010 100 1K1 1% E02 E3, 541-1.10KACDKR

Manufacturer: Vishay
Win Source Part Number: 915961-CRCW20101K10FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.10KACTR, 541-1.10KACCT, CRCW2010 100 1K1 1% E02 E3, 541-1.10KACDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KACDKR-ND
Chip Resistor - Surface Mount 541-1.10KACDKR-ND
1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KACCT-ND
Chip Resistor - Surface Mount 541-1.10KACCT-ND
1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KACTR-ND
Chip Resistor - Surface Mount 541-1.10KACTR-ND
1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 4W 400V Resistor - 52-CRCW20101K10FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 400V Resistor
52-CRCW20101K10FKEF
Automotive SMD 4W 400V Resistor 52-CRCW20101K10FKEF
1.1kR 1% 3/4W 2010 SMD Thick Film Resistor, 400V, AEC-Q200 Product overview: CRCW20101K10FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K10FKEF can be used for catalog matching and distributor lookup.

1.1kR 1% 3/4W 2010 SMD Thick Film Resistor, 400V, AEC-Q200 Product overview: CRCW20101K10FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K10FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.10K OHM 3/4W 1% 2010 SMD - CRCW20101K10FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 3/4W 1% 2010 SMD
CRCW20101K10FKEF
RES 1.10K OHM 3/4W 1% 2010 SMD CRCW20101K10FKEF
RES 1.10Kohm 3/4W 1% 2010 SMD

RES 1.10Kohm 3/4W 1% 2010 SMD

Supplier's Site
Res, Thick Film, 1K1, 1%, 0.75W, 2010; Resistance Vishay - 53K3577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 0.75W, 2010; Resistance Vishay
53K3577
Res, Thick Film, 1K1, 1%, 0.75W, 2010; Resistance Vishay 53K3577
RES, THICK FILM, 1K1, 1%, 0.75W, 2010; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1K1, 1%, 0.75W, 2010; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 53K3578 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
53K3578
Thick Film Resistor, 1.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 53K3578
THICK FILM RESISTOR, 1.1KOHM, 750mW, 1%, FULL REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.1KOHM, 750mW, 1%, FULL REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 915961-CRCW20101K10FKEF 541-1.10KACDKR-ND 52-CRCW20101K10FKEF CRCW20101K10FKEF 53K3577 53K3578
Product Name Chip Resistor - Surface Mount - CRCW20101K10FKEF Chip Resistor - Surface Mount Automotive SMD 4W 400V Resistor RES 1.10K OHM 3/4W 1% 2010 SMD Res, Thick Film, 1K1, 1%, 0.75W, 2010; Resistance Vishay Thick Film Resistor, 1.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details