Vishay Precision Group Thick Film Resistors - SMD 3/4watt 1.07Kohms 1% CRCW20101K07FKEF

Description
Thick Film Resistors - SMD 3/4watt 1.07Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1.07Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1.07Kohms 1% - CRCW20101K07FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.07Kohms 1%
CRCW20101K07FKEF
Thick Film Resistors - SMD 3/4watt 1.07Kohms 1% CRCW20101K07FKEF
Thick Film Resistors - SMD 3/4watt 1.07Kohms 1%

Thick Film Resistors - SMD 3/4watt 1.07Kohms 1%

Supplier's Site
Automotive 0.75W 400V Resistor - 52-CRCW20101K07FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.75W 400V Resistor
52-CRCW20101K07FKEF
Automotive 0.75W 400V Resistor 52-CRCW20101K07FKEF
1.07kR 1% 0.75W 2010 Thick Film Chip Resistor, 400V, AEC-Q200 Product overview: CRCW20101K07FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K07FKEF can be used for catalog matching and distributor lookup.

1.07kR 1% 0.75W 2010 Thick Film Chip Resistor, 400V, AEC-Q200 Product overview: CRCW20101K07FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K07FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.07KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.07KACDKR-ND
Chip Resistor - Surface Mount 541-1.07KACDKR-ND
1.07 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.07KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.07KACTR-ND
Chip Resistor - Surface Mount 541-1.07KACTR-ND
1.07 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.07KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.07KACCT-ND
Chip Resistor - Surface Mount 541-1.07KACCT-ND
1.07 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 2010 1.07K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R - 873-CRCW20101K07FKEF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2010 1.07K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R
873-CRCW20101K07FKEF
Res Thick Film 2010 1.07K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R 873-CRCW20101K07FKEF
Res Thick Film 2010 1.07K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 2010 1.07K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site
Res, Thick Film, 1K07, 1%, 0.75W, 2010; Resistance Vishay - 51P0725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.75W, 2010; Resistance Vishay
51P0725
Res, Thick Film, 1K07, 1%, 0.75W, 2010; Resistance Vishay 51P0725
RES, THICK FILM, 1K07, 1%, 0.75W, 2010; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 1K07, 1%, 0.75W, 2010; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW20101K07FKEF 52-CRCW20101K07FKEF 541-1.07KACDKR-ND 873-CRCW20101K07FKEF 51P0725
Product Name Thick Film Resistors - SMD 3/4watt 1.07Kohms 1% Automotive 0.75W 400V Resistor Chip Resistor - Surface Mount Res Thick Film 2010 1.07K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R Res, Thick Film, 1K07, 1%, 0.75W, 2010; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT 2010; 2010 [5025 Metric]
Resistance Range 1070 ohms 1070 ohms 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details