Vishay Precision Group Chip Resistor - Surface Mount CRCW20101K05FKEF

Description
1.05 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.05 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.05KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05KACTR-ND
Chip Resistor - Surface Mount 541-1.05KACTR-ND
1.05 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.05 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW20101K05FKEF - CRCW20101K05FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW20101K05FKEF
CRCW20101K05FKEF
CRCW20101K05FKEF CRCW20101K05FKEF
CRCW20101K05FKEF

CRCW20101K05FKEF

Supplier's Site
Res, Thick Film, 1K05, 1%, 0.75W, 2010; Resistance Vishay - 53K3575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K05, 1%, 0.75W, 2010; Resistance Vishay
53K3575
Res, Thick Film, 1K05, 1%, 0.75W, 2010; Resistance Vishay 53K3575
RES, THICK FILM, 1K05, 1%, 0.75W, 2010; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 1K05, 1%, 0.75W, 2010; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.05KACTR-ND CRCW20101K05FKEF 53K3575
Product Name Chip Resistor - Surface Mount CRCW20101K05FKEF Res, Thick Film, 1K05, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details