Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101K02FKTF

Description
1.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101K02FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K02FKTF-ND
Chip Resistor - Surface Mount CRCW20101K02FKTF-ND
1.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.02K OHM 1/2W 1% 2010 SMD - CRCW20101K02FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/2W 1% 2010 SMD
CRCW20101K02FKTF
RES 1.02K OHM 1/2W 1% 2010 SMD CRCW20101K02FKTF
RES 1.02Kohm 1/2W 1% 2010 SMD

RES 1.02Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 1.02K 1% 100 R02 Rohs Compliant Vishay - 49P3957 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 1.02K 1% 100 R02 Rohs Compliant Vishay
49P3957
Crcw2010 1.02K 1% 100 R02 Rohs Compliant Vishay 49P3957
CRCW2010 1.02K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 1.02K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K02FKTF-ND CRCW20101K02FKTF 49P3957
Product Name Chip Resistor - Surface Mount RES 1.02K OHM 1/2W 1% 2010 SMD Crcw2010 1.02K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details