Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 1Kohms 5% CRCW20101K00JNTF

Description
Thick Film Resistors - SMD 3/4watt 1Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1Kohms 5% - CRCW20101K00JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1Kohms 5%
CRCW20101K00JNTF
Thick Film Resistors - SMD 3/4watt 1Kohms 5% CRCW20101K00JNTF
Thick Film Resistors - SMD 3/4watt 1Kohms 5%

Thick Film Resistors - SMD 3/4watt 1Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K00JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K00JNTF-ND
Chip Resistor - Surface Mount CRCW20101K00JNTF-ND
1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 4W 400V Resistor - 52-CRCW20101K00JNTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 400V Resistor
52-CRCW20101K00JNTF
SMD 4W 400V Resistor 52-CRCW20101K00JNTF
1kR 5% 3/4W 2010 SMD Chip Resistor, 400V Product overview: CRCW20101K00JNTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K00JNTF can be used for catalog matching and distributor lookup.

1kR 5% 3/4W 2010 SMD Chip Resistor, 400V Product overview: CRCW20101K00JNTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K00JNTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CRCW20101K00JNTF CRCW20101K00JNTF-ND 52-CRCW20101K00JNTF
Product Name Thick Film Resistors - SMD 3/4watt 1Kohms 5% Chip Resistor - Surface Mount SMD 4W 400V Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-8 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details