Vishay Precision Group SMD 0.75W 400V Resistor CRCW20101K00FKEF

Description
1kR 0.75W 1% 400V Thick Film SMD Resistor 2010 Product overview: CRCW20101K00FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K00FKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 0.75W 1% 400V Thick Film SMD Resistor 2010 Product overview: CRCW20101K00FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K00FKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 400V Resistor - 52-CRCW20101K00FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW20101K00FKEF
SMD 0.75W 400V Resistor 52-CRCW20101K00FKEF
1kR 0.75W 1% 400V Thick Film SMD Resistor 2010 Product overview: CRCW20101K00FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K00FKEF can be used for catalog matching and distributor lookup.

1kR 0.75W 1% 400V Thick Film SMD Resistor 2010 Product overview: CRCW20101K00FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K00FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.00K OHM 3/4W 1% 2010 SMD - CRCW20101K00FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 3/4W 1% 2010 SMD
CRCW20101K00FKEF
RES 1.00K OHM 3/4W 1% 2010 SMD CRCW20101K00FKEF
RES 1.00Kohm 3/4W 1% 2010 SMD

RES 1.00Kohm 3/4W 1% 2010 SMD

Supplier's Site
Surface Mount Resistors - 6792395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792395
Surface Mount Resistors 6792395
Vishay CRCW20101K00FKEF

Vishay CRCW20101K00FKEF

Supplier's Site
Surface Mount Resistors - 6792395P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792395P
Surface Mount Resistors 6792395P
Vishay CRCW20101K00FKEF

Vishay CRCW20101K00FKEF

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KACDKR-ND
Chip Resistor - Surface Mount 541-1.00KACDKR-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KACTR-ND
Chip Resistor - Surface Mount 541-1.00KACTR-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KACCT-ND
Chip Resistor - Surface Mount 541-1.00KACCT-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K, 1%, 0.75W, 2010; Resistance Vishay - 53K3574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.75W, 2010; Resistance Vishay
53K3574
Res, Thick Film, 1K, 1%, 0.75W, 2010; Resistance Vishay 53K3574
RES, THICK FILM, 1K, 1%, 0.75W, 2010; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.75W, 2010; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3556
Res, Thick Film, 1K, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3556
RES, THICK FILM, 1K, 1%, 0.75W, 2010, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.75W, 2010, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay - 96Y9154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
96Y9154
Res, 1K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay 96Y9154
RES, 1K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay - 61M5598 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay
61M5598
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay 61M5598
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW20101K00FKEF CRCW20101K00FKEF 6792395 6792395P 541-1.00KACDKR-ND 53K3574 42K3556 96Y9154 61M5598
Product Name SMD 0.75W 400V Resistor RES 1.00K OHM 3/4W 1% 2010 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 1K, 1%, 0.75W, 2010, Reel; Resistance Vishay Res, 1K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details