Vishay Intertechnology, Inc. RES 19.6K OHM 1/2W 1% 2010 SMD CRCW201019K6FKTF

Description
RES 19.6Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 19.6Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/2W 1% 2010 SMD - CRCW201019K6FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/2W 1% 2010 SMD
CRCW201019K6FKTF
RES 19.6K OHM 1/2W 1% 2010 SMD CRCW201019K6FKTF
RES 19.6Kohm 1/2W 1% 2010 SMD

RES 19.6Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201019K6FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201019K6FKTF-ND
Chip Resistor - Surface Mount CRCW201019K6FKTF-ND
19.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

19.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 19.6K 1% 100 R02 Rohs Compliant Vishay - 49P4082 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 19.6K 1% 100 R02 Rohs Compliant Vishay
49P4082
Crcw2010 19.6K 1% 100 R02 Rohs Compliant Vishay 49P4082
CRCW2010 19.6K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 19.6K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201019K6FKTF CRCW201019K6FKTF-ND 49P4082
Product Name RES 19.6K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 19.6K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details