Vishay Intertechnology, Inc. RES 19.6K OHM 1W 1% 2010 SMD CRCW201019K6FKEFHP

Description
RES 19.6Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 19.6Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1W 1% 2010 SMD - CRCW201019K6FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1W 1% 2010 SMD
CRCW201019K6FKEFHP
RES 19.6K OHM 1W 1% 2010 SMD CRCW201019K6FKEFHP
RES 19.6Kohm 1W 1% 2010 SMD

RES 19.6Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201019K6FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201019K6FKEFHP-ND
Chip Resistor - Surface Mount CRCW201019K6FKEFHP-ND
19.6 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

19.6 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201019K6FKEFHP CRCW201019K6FKEFHP-ND
Product Name RES 19.6K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details