Vishay Precision Group RES 19.1K OHM 3/4W 1% 2010 SMD CRCW201019K1FKEF

Description
RES 19.1Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 19.1Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 3/4W 1% 2010 SMD - CRCW201019K1FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 3/4W 1% 2010 SMD
CRCW201019K1FKEF
RES 19.1K OHM 3/4W 1% 2010 SMD CRCW201019K1FKEF
RES 19.1Kohm 3/4W 1% 2010 SMD

RES 19.1Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201019K1FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201019K1FKEF-ND
Chip Resistor - Surface Mount CRCW201019K1FKEF-ND
19.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

19.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 19K1 1% E02 E3 Rohs Compliant Vishay - 47P4425 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 19K1 1% E02 E3 Rohs Compliant Vishay
47P4425
Crcw2010 100 19K1 1% E02 E3 Rohs Compliant Vishay 47P4425
CRCW2010 100 19K1 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 19K1 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201019K1FKEF CRCW201019K1FKEF-ND 47P4425
Product Name RES 19.1K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 19K1 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers