Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010196KFKTF

Description
196 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
196 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010196KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010196KFKTF-ND
Chip Resistor - Surface Mount CRCW2010196KFKTF-ND
196 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

196 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010196KFKTF - CRCW2010196KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010196KFKTF
CRCW2010196KFKTF
CRCW2010196KFKTF CRCW2010196KFKTF
CRCW2010196KFKTF

CRCW2010196KFKTF

Supplier's Site
Resistor, Thick Film, 196Kohm, 500Mw, 1%; Resistance Vishay - 07J3154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 196Kohm, 500Mw, 1%; Resistance Vishay
07J3154
Resistor, Thick Film, 196Kohm, 500Mw, 1%; Resistance Vishay 07J3154
RESISTOR, THICK FILM, 196KOHM, 500mW, 1%; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 196KOHM, 500mW, 1%; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010196KFKTF-ND CRCW2010196KFKTF 07J3154
Product Name Chip Resistor - Surface Mount CRCW2010196KFKTF Resistor, Thick Film, 196Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details