Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 18ohms 5% CRCW201018R0JNTF

Description
Thick Film Resistors - SMD 3/4watt 18ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 18ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 18ohms 5% - CRCW201018R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 18ohms 5%
CRCW201018R0JNTF
Thick Film Resistors - SMD 3/4watt 18ohms 5% CRCW201018R0JNTF
Thick Film Resistors - SMD 3/4watt 18ohms 5%

Thick Film Resistors - SMD 3/4watt 18ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201018R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201018R0JNTF-ND
Chip Resistor - Surface Mount CRCW201018R0JNTF-ND
18 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 18 Ohm, 500Mw, 5%; Resistance Vishay - 43C5543 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18 Ohm, 500Mw, 5%; Resistance Vishay
43C5543
Resistor, Thick Film, 18 Ohm, 500Mw, 5%; Resistance Vishay 43C5543
RESISTOR, THICK FILM, 18 OHM, 500mW, 5%; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RESISTOR, THICK FILM, 18 OHM, 500mW, 5%; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201018R0JNTF CRCW201018R0JNTF-ND 43C5543
Product Name Thick Film Resistors - SMD 3/4watt 18ohms 5% Chip Resistor - Surface Mount Resistor, Thick Film, 18 Ohm, 500Mw, 5%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers