Vishay Intertechnology, Inc. RES 18.0 OHM 1/2W 1% 2010 SMD CRCW201018R0FKTF

Description
RES 18.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 18.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0 OHM 1/2W 1% 2010 SMD - CRCW201018R0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM 1/2W 1% 2010 SMD
CRCW201018R0FKTF
RES 18.0 OHM 1/2W 1% 2010 SMD CRCW201018R0FKTF
RES 18.0ohm 1/2W 1% 2010 SMD

RES 18.0ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201018R0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201018R0FKTF-ND
Chip Resistor - Surface Mount CRCW201018R0FKTF-ND
18 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 18 1% 100 R02 Rohs Compliant Vishay - 49P4075 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 18 1% 100 R02 Rohs Compliant Vishay
49P4075
Crcw2010 18 1% 100 R02 Rohs Compliant Vishay 49P4075
CRCW2010 18 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 18 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201018R0FKTF CRCW201018R0FKTF-ND 49P4075
Product Name RES 18.0 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 18 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details