Vishay Intertechnology, Inc. RES 18.7K OHM 1W 1% 2010 SMD CRCW201018K7FKEFHP

Description
RES 18.7Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 18.7Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1W 1% 2010 SMD - CRCW201018K7FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1W 1% 2010 SMD
CRCW201018K7FKEFHP
RES 18.7K OHM 1W 1% 2010 SMD CRCW201018K7FKEFHP
RES 18.7Kohm 1W 1% 2010 SMD

RES 18.7Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201018K7FKEFHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201018K7FKEFHPTR-ND
Chip Resistor - Surface Mount CRCW201018K7FKEFHPTR-ND
18.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201018K7FKEFHP CRCW201018K7FKEFHPTR-ND
Product Name RES 18.7K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers