Vishay Intertechnology, Inc. RES 18.7K OHM 3/4W 1% 2010 SMD CRCW201018K7FKEF

Description
RES 18.7Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 18.7Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 3/4W 1% 2010 SMD - CRCW201018K7FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 3/4W 1% 2010 SMD
CRCW201018K7FKEF
RES 18.7K OHM 3/4W 1% 2010 SMD CRCW201018K7FKEF
RES 18.7Kohm 3/4W 1% 2010 SMD

RES 18.7Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-18.7KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.7KACDKR-ND
Chip Resistor - Surface Mount 541-18.7KACDKR-ND
18.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

18.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.7KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.7KACCT-ND
Chip Resistor - Surface Mount 541-18.7KACCT-ND
18.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

18.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.7KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.7KACTR-ND
Chip Resistor - Surface Mount 541-18.7KACTR-ND
18.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

18.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201018K7FKEF 541-18.7KACDKR-ND
Product Name RES 18.7K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details