Vishay Intertechnology, Inc. RES 18.2K OHM 1W 1% 2010 SMD CRCW201018K2FKEFHP

Description
RES 18.2Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 18.2Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1W 1% 2010 SMD - CRCW201018K2FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1W 1% 2010 SMD
CRCW201018K2FKEFHP
RES 18.2K OHM 1W 1% 2010 SMD CRCW201018K2FKEFHP
RES 18.2Kohm 1W 1% 2010 SMD

RES 18.2Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-18.2KPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2KPTR-ND
Chip Resistor - Surface Mount 541-18.2KPTR-ND
18.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201018K2FKEFHP 541-18.2KPTR-ND
Product Name RES 18.2K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details