Vishay Intertechnology, Inc. RES 18.0K OHM 1/2W 1% 2010 SMD CRCW201018K0FKEF

Description
RES 18.0Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 18.0Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/2W 1% 2010 SMD - CRCW201018K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/2W 1% 2010 SMD
CRCW201018K0FKEF
RES 18.0K OHM 1/2W 1% 2010 SMD CRCW201018K0FKEF
RES 18.0Kohm 1/2W 1% 2010 SMD

RES 18.0Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201018K0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201018K0FKEF-ND
Chip Resistor - Surface Mount CRCW201018K0FKEF-ND
18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW201018K0FKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201018K0FKEF
Chip Resistor - Surface Mount CRCW201018K0FKEF
RES SMD 18K OHM 1% 3/4W 2010

RES SMD 18K OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW201018K0FKEF CRCW201018K0FKEF-ND CRCW201018K0FKEF
Product Name RES 18.0K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details