Vishay Precision Group CRCW2010187RFKEF CRCW2010187RFKEF

Description
CRCW2010187RFKEF
Request a Quote Datasheet
Description
CRCW2010187RFKEF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW2010187RFKEF - CRCW2010187RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010187RFKEF
CRCW2010187RFKEF
CRCW2010187RFKEF CRCW2010187RFKEF
CRCW2010187RFKEF

CRCW2010187RFKEF

Supplier's Site
Chip Resistor - Surface Mount - 541-187ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187ACTR-ND
Chip Resistor - Surface Mount 541-187ACTR-ND
187 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 187 Ohm, 500Mw, 1%; Resistance Vishay - 53K3676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 187 Ohm, 500Mw, 1%; Resistance Vishay
53K3676
Resistor, Thick Film, 187 Ohm, 500Mw, 1%; Resistance Vishay 53K3676
RESISTOR, THICK FILM, 187 OHM, 500mW, 1%; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 187 OHM, 500mW, 1%; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010187RFKEF 541-187ACTR-ND 53K3676
Product Name CRCW2010187RFKEF Chip Resistor - Surface Mount Resistor, Thick Film, 187 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers