Vishay Intertechnology, Inc. RES 187K OHM 1W 1% 2010 SMD CRCW2010187KFKEFHP

Description
RES 187Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 187Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1W 1% 2010 SMD - CRCW2010187KFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1W 1% 2010 SMD
CRCW2010187KFKEFHP
RES 187K OHM 1W 1% 2010 SMD CRCW2010187KFKEFHP
RES 187Kohm 1W 1% 2010 SMD

RES 187Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010187KFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010187KFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010187KFKEFHP-ND
187 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

187 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010187KFKEFHP CRCW2010187KFKEFHP-ND
Product Name RES 187K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176070-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms
View Details
4 suppliers