Vishay Intertechnology, Inc. RES 1/2W 18K 5% 2010 200 PPM SMT CRCW2010183JRT1

Description
RES 1/2W 18K 5% 2010 200 PPM SMT
Request a Quote
Description
RES 1/2W 18K 5% 2010 200 PPM SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1/2W 18K 5% 2010 200 PPM SMT - CRCW2010183JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1/2W 18K 5% 2010 200 PPM SMT
CRCW2010183JRT1
RES 1/2W 18K 5% 2010 200 PPM SMT CRCW2010183JRT1
RES 1/2W 18K 5% 2010 200 PPM SMT

RES 1/2W 18K 5% 2010 200 PPM SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW2010183JRT1
Product Name RES 1/2W 18K 5% 2010 200 PPM SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers