Vishay Intertechnology, Inc. RES 1/2W 18K 5% 2010 200 PPM SMT CRCW2010183JR02

Description
RES 1/2W 18K 5% 2010 200 PPM SMT
Request a Quote
Description
RES 1/2W 18K 5% 2010 200 PPM SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1/2W 18K 5% 2010 200 PPM SMT - CRCW2010183JR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1/2W 18K 5% 2010 200 PPM SMT
CRCW2010183JR02
RES 1/2W 18K 5% 2010 200 PPM SMT CRCW2010183JR02
RES 1/2W 18K 5% 2010 200 PPM SMT

RES 1/2W 18K 5% 2010 200 PPM SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW2010183JR02
Product Name RES 1/2W 18K 5% 2010 200 PPM SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details