Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 182ohms 1% CRCW2010182RFKTF

Description
Thick Film Resistors - SMD 3/4watt 182ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 182ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 182ohms 1% - CRCW2010182RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 182ohms 1%
CRCW2010182RFKTF
Thick Film Resistors - SMD 3/4watt 182ohms 1% CRCW2010182RFKTF
Thick Film Resistors - SMD 3/4watt 182ohms 1%

Thick Film Resistors - SMD 3/4watt 182ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010182RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010182RFKTF-ND
Chip Resistor - Surface Mount CRCW2010182RFKTF-ND
182 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 182 Ohm, 750Mw, 1%; Resistance Vishay - 37C0277 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 182 Ohm, 750Mw, 1%; Resistance Vishay
37C0277
Resistor, Thick Film, 182 Ohm, 750Mw, 1%; Resistance Vishay 37C0277
RESISTOR, THICK FILM, 182 OHM, 750mW, 1%; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 182 OHM, 750mW, 1%; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010182RFKTF CRCW2010182RFKTF-ND 37C0277
Product Name Thick Film Resistors - SMD 3/4watt 182ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 182 Ohm, 750Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 3-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details