Vishay Precision Group Chip Resistor - Surface Mount CRCW2010182RFKEF

Description
RES SMD 182 OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES SMD 182 OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW2010182RFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010182RFKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW2010182RFKEFCT-ND
RES SMD 182 OHM 1% 3/4W 2010

RES SMD 182 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010182RFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010182RFKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW2010182RFKEFTR-ND
182 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010182RFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010182RFKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW2010182RFKEFDKR-ND
RES SMD 182 OHM 1% 3/4W 2010

RES SMD 182 OHM 1% 3/4W 2010

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2010182RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2010182RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2010182RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 182R, 1%, 0.75W, 2010; Resistance Vishay - 53K3672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182R, 1%, 0.75W, 2010; Resistance Vishay
53K3672
Res, Thick Film, 182R, 1%, 0.75W, 2010; Resistance Vishay 53K3672
RES, THICK FILM, 182R, 1%, 0.75W, 2010; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 182R, 1%, 0.75W, 2010; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 182 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay - 42K3575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 182 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay
42K3575
Resistor, Thick Film, 182 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay 42K3575
RESISTOR, THICK FILM, 182 OHM, 750mW, 1%, FULL REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 182 OHM, 750mW, 1%, FULL REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW2010182RFKEFCT-ND CRCW2010182RFKEF 53K3672 42K3575
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 182R, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 182 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 182 ohms 182 ohms 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers