Vishay Intertechnology, Inc. RES 180 OHM 1/2W 5% 2010 SMD CRCW2010180RJNTF

Description
RES 180ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 180ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/2W 5% 2010 SMD - CRCW2010180RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 5% 2010 SMD
CRCW2010180RJNTF
RES 180 OHM 1/2W 5% 2010 SMD CRCW2010180RJNTF
RES 180ohm 1/2W 5% 2010 SMD

RES 180ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010180RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010180RJNTF-ND
Chip Resistor - Surface Mount CRCW2010180RJNTF-ND
180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 180 5% 200 R02 Rohs Compliant Vishay - 49P4080 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 180 5% 200 R02 Rohs Compliant Vishay
49P4080
Crcw2010 180 5% 200 R02 Rohs Compliant Vishay 49P4080
CRCW2010 180 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 180 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010180RJNTF CRCW2010180RJNTF-ND 49P4080
Product Name RES 180 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 180 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details