Vishay Intertechnology, Inc. RES 180K OHM 3/4W 5% 2010 SMD CRCW2010180KJNTF

Description
RES 180Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 180Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 3/4W 5% 2010 SMD - CRCW2010180KJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 3/4W 5% 2010 SMD
CRCW2010180KJNTF
RES 180K OHM 3/4W 5% 2010 SMD CRCW2010180KJNTF
RES 180Kohm 3/4W 5% 2010 SMD

RES 180Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010180KJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010180KJNTF-ND
Chip Resistor - Surface Mount CRCW2010180KJNTF-ND
180 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 180K 5% 200 R02 Rohs Compliant Vishay - 49P4078 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 180K 5% 200 R02 Rohs Compliant Vishay
49P4078
Crcw2010 180K 5% 200 R02 Rohs Compliant Vishay 49P4078
CRCW2010 180K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 180K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010180KJNTF CRCW2010180KJNTF-ND 49P4078
Product Name RES 180K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 180K 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 180000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD753GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details