Vishay Intertechnology, Inc. RES 17.8 OHM 3/4W 1% 2010 SMD CRCW201017R8FKEF

Description
RES 17.8ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 17.8ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 3/4W 1% 2010 SMD - CRCW201017R8FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 3/4W 1% 2010 SMD
CRCW201017R8FKEF
RES 17.8 OHM 3/4W 1% 2010 SMD CRCW201017R8FKEF
RES 17.8ohm 3/4W 1% 2010 SMD

RES 17.8ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-17.8ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8ACDKR-ND
Chip Resistor - Surface Mount 541-17.8ACDKR-ND
17.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

17.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.8ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8ACCT-ND
Chip Resistor - Surface Mount 541-17.8ACCT-ND
17.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

17.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.8ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8ACTR-ND
Chip Resistor - Surface Mount 541-17.8ACTR-ND
17.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

17.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201017R8FKEF 541-17.8ACDKR-ND
Product Name RES 17.8 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details