Vishay Intertechnology, Inc. RES 17.8K OHM 1/2W 1% 2010 SMD CRCW201017K8FKEF

Description
RES 17.8Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 17.8Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/2W 1% 2010 SMD - CRCW201017K8FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/2W 1% 2010 SMD
CRCW201017K8FKEF
RES 17.8K OHM 1/2W 1% 2010 SMD CRCW201017K8FKEF
RES 17.8Kohm 1/2W 1% 2010 SMD

RES 17.8Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-17.8KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8KACTR-ND
Chip Resistor - Surface Mount 541-17.8KACTR-ND
17.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201017K8FKEF 541-17.8KACTR-ND
Product Name RES 17.8K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details