Vishay Intertechnology, Inc. RES 17.4K OHM 1/2W 1% 2010 SMD CRCW201017K4FKTF

Description
RES 17.4Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 17.4Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/2W 1% 2010 SMD - CRCW201017K4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/2W 1% 2010 SMD
CRCW201017K4FKTF
RES 17.4K OHM 1/2W 1% 2010 SMD CRCW201017K4FKTF
RES 17.4Kohm 1/2W 1% 2010 SMD

RES 17.4Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201017K4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201017K4FKTF-ND
Chip Resistor - Surface Mount CRCW201017K4FKTF-ND
17.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 17.4K 1% 100 R02 Rohs Compliant Vishay - 49P4067 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 17.4K 1% 100 R02 Rohs Compliant Vishay
49P4067
Crcw2010 17.4K 1% 100 R02 Rohs Compliant Vishay 49P4067
CRCW2010 17.4K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 17.4K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201017K4FKTF CRCW201017K4FKTF-ND 49P4067
Product Name RES 17.4K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 17.4K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details