Vishay Intertechnology, Inc. RES 178K OHM 1/2W 1% 2010 SMD CRCW2010178KFKTF

Description
RES 178Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 178Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 1% 2010 SMD - CRCW2010178KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 1% 2010 SMD
CRCW2010178KFKTF
RES 178K OHM 1/2W 1% 2010 SMD CRCW2010178KFKTF
RES 178Kohm 1/2W 1% 2010 SMD

RES 178Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010178KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010178KFKTF-ND
Chip Resistor - Surface Mount CRCW2010178KFKTF-ND
178 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 178K 1% 100 R02 Rohs Compliant Vishay - 49P4072 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 178K 1% 100 R02 Rohs Compliant Vishay
49P4072
Crcw2010 178K 1% 100 R02 Rohs Compliant Vishay 49P4072
CRCW2010 178K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 178K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010178KFKTF CRCW2010178KFKTF-ND 49P4072
Product Name RES 178K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 178K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
4 suppliers