Vishay Intertechnology, Inc. RES 174 OHM 1W 1% 2010 SMD CRCW2010174RFKEFHP

Description
RES 174ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 174ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1W 1% 2010 SMD - CRCW2010174RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1W 1% 2010 SMD
CRCW2010174RFKEFHP
RES 174 OHM 1W 1% 2010 SMD CRCW2010174RFKEFHP
RES 174ohm 1W 1% 2010 SMD

RES 174ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010174RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010174RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010174RFKEFHP-ND
174 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

174 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010174RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010174RFKEFHP
Chip Resistor - Surface Mount CRCW2010174RFKEFHP
RES SMD 174 OHM 1% 1W 2010

RES SMD 174 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2010174RFKEFHP CRCW2010174RFKEFHP-ND CRCW2010174RFKEFHP
Product Name RES 174 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details