2010,174,1%,T/R,RoHS
Manufacturer: Vishay
Win Source Part Number: 915958-CRCW2010174RF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 174 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
174 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
174 Ohm 1% 3/4W 2010 SMD Chip Resistor Product overview: CRCW2010174RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 174 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 174 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010174RFKEF can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW2010174RFKEF | 915958-CRCW2010174RFKEF | CRCW2010174RFKEF-ND | 52-CRCW2010174RFKEF |
| Product Name | 2010,174,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount - CRCW2010174RFKEF | Chip Resistor - Surface Mount | SMD 174 Ohm 4W Resistor |
| Mounting / Packaging | 2010 | 2010; 2010 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |