Vishay Intertechnology, Inc. RES 174K OHM 1/2W 1% 2010 SMD CRCW2010174KFKTF

Description
RES 174Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 174Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/2W 1% 2010 SMD - CRCW2010174KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 1% 2010 SMD
CRCW2010174KFKTF
RES 174K OHM 1/2W 1% 2010 SMD CRCW2010174KFKTF
RES 174Kohm 1/2W 1% 2010 SMD

RES 174Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010174KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010174KFKTF-ND
Chip Resistor - Surface Mount CRCW2010174KFKTF-ND
174 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

174 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 174K 1% 100 R02 Rohs Compliant Vishay - 49P4070 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 174K 1% 100 R02 Rohs Compliant Vishay
49P4070
Crcw2010 174K 1% 100 R02 Rohs Compliant Vishay 49P4070
CRCW2010 174K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 174K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010174KFKTF CRCW2010174KFKTF-ND 49P4070
Product Name RES 174K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 174K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 174000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573273 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details