Vishay Precision Group RES 16.9 OHM 3/4W 1% 2010 SMD CRCW201016R9FKEF

Description
RES 16.9ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 16.9ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 3/4W 1% 2010 SMD - CRCW201016R9FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 3/4W 1% 2010 SMD
CRCW201016R9FKEF
RES 16.9 OHM 3/4W 1% 2010 SMD CRCW201016R9FKEF
RES 16.9ohm 3/4W 1% 2010 SMD

RES 16.9ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW201016R9FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201016R9FKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW201016R9FKEFCT-ND
16.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201016R9FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201016R9FKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW201016R9FKEFDKR-ND
16.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201016R9FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201016R9FKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW201016R9FKEFTR-ND
16.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 16R9, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3662 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R9, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3662
Res, Thick Film, 16R9, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3662
RES, THICK FILM, 16R9, 1%, 0.5W, 2010, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16R9, 1%, 0.5W, 2010, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201016R9FKEF 541-CRCW201016R9FKEFCT-ND 53K3662
Product Name RES 16.9 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 16R9, 1%, 0.5W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details