Vishay Intertechnology, Inc. RES 16.5 OHM 3/4W 1% 2010 SMD CRCW201016R5FKTF

Description
RES 16.5ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 16.5ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 3/4W 1% 2010 SMD - CRCW201016R5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 3/4W 1% 2010 SMD
CRCW201016R5FKTF
RES 16.5 OHM 3/4W 1% 2010 SMD CRCW201016R5FKTF
RES 16.5ohm 3/4W 1% 2010 SMD

RES 16.5ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201016R5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201016R5FKTF-ND
Chip Resistor - Surface Mount CRCW201016R5FKTF-ND
16.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 16.5 1% 100 R02 Rohs Compliant Vishay - 49P4065 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 16.5 1% 100 R02 Rohs Compliant Vishay
49P4065
Crcw2010 16.5 1% 100 R02 Rohs Compliant Vishay 49P4065
CRCW2010 16.5 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 16.5 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201016R5FKTF CRCW201016R5FKTF-ND 49P4065
Product Name RES 16.5 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 16.5 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details