Vishay Intertechnology, Inc. RES 16.5 OHM 1W 1% 2010 SMD CRCW201016R5FKEFHP

Description
RES 16.5ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 16.5ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1W 1% 2010 SMD - CRCW201016R5FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1W 1% 2010 SMD
CRCW201016R5FKEFHP
RES 16.5 OHM 1W 1% 2010 SMD CRCW201016R5FKEFHP
RES 16.5ohm 1W 1% 2010 SMD

RES 16.5ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201016R5FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201016R5FKEFHP-ND
Chip Resistor - Surface Mount CRCW201016R5FKEFHP-ND
16.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201016R5FKEFHP CRCW201016R5FKEFHP-ND
Product Name RES 16.5 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details